CMOS Differential 4-Channel Analog Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 1159690-CD4052BPW
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Operating Supply Voltage: 3 V ~ 20 V
Switch Circuit: SP4T
-3db Bandwidth: 25MHz
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF
Family Name: CD4052B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 240 Ohm
Dual Voltage Supply: ±2.5 V ~ 9 V
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): TC4052BFT(EL,N,M); TC4052BFT(SOE,N); MAX4052EEE+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP
20V 4:1 2-Ch Multiplexer IC, 25MHz, TSSOP Product overview: CD4052BPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 25MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BPW can be used for catalog matching and distributor lookup.
IC MUX/DEMUX DUAL 4X1 16TSSOP
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4052BPW | 1159690-CD4052BPW | 296-32896-5-ND | 747-CD4052BPW | CD4052BPW | CD4052BPW |
| Product Name | CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | END - OF - LIFE - CD4052BPW | Analog Switches, Multiplexers, Demultiplexers | 20V 25MHz TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 20 volts | 2.5 to 20 volts | 18 volts | ||
| Ron | 125 ohms | 240 ohms | 5 ohms | 240 ohms |