Texas Instruments TS5A2053 10-Ohm SPDT Analog Switch TS5A2053DCUR

Description
10-Ohm SPDT Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet
Description
10-Ohm SPDT Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A2053 10-Ohm SPDT Analog Switch - TS5A2053DCUR - Texas Instruments
Dallas, TX, United States
TS5A2053 10-Ohm SPDT Analog Switch
TS5A2053DCUR
TS5A2053 10-Ohm SPDT Analog Switch TS5A2053DCUR
10-Ohm SPDT Analog Switch 8-US8 -40 to 85

10-Ohm SPDT Analog Switch 8-US8 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCUR - 056017-TS5A2053DCUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCUR
056017-TS5A2053DCUR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCUR 056017-TS5A2053DCUR
Manufacturer: Texas Instruments Win Source Part Number: 056017-TS5A2053DCUR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 330MHz Charge Injection: 3pC Crosstalk: -68dB @ 10MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13.8 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 6.8ns, 4.1ns Channel Capacitance(CS off, CD off): 6pF, 9.5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056017-TS5A2053DCUR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 330MHz
Charge Injection: 3pC
Crosstalk: -68dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13.8 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6.8ns, 4.1ns
Channel Capacitance(CS off, CD off): 6pF, 9.5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Analog Switch and Multiplexer IC
747-TS5A2053DCUR
SSOP Analog Switch and Multiplexer IC 747-TS5A2053DCUR
5-V, 2:1 (SPDT), 1-channel general-purpose analog switch (8-pin DSBGA, SSOP, VSSOP packages) 8-VSSOP -40 to 85 Product overview: TS5A2053DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2053DCUR can be used for catalog matching and distributor lookup.

5-V, 2:1 (SPDT), 1-channel general-purpose analog switch (8-pin DSBGA, SSOP, VSSOP packages) 8-VSSOP -40 to 85 Product overview: TS5A2053DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2053DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17751-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17751-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17751-6-ND
1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17751-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17751-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17751-2-ND
1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17751-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17751-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17751-1-ND
1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCUR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A2053DCUR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A2053DCUR
IC SWITCH SPDT SINGLE 8VSSOP

IC SWITCH SPDT SINGLE 8VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A2053DCUR
Analog Switches, Multiplexers, Demultiplexers TS5A2053DCUR
1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A2053DCUR 056017-TS5A2053DCUR 747-TS5A2053DCUR 296-17751-6-ND TS5A2053DCUR TS5A2053DCUR
Product Name TS5A2053 10-Ohm SPDT Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCUR SSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 13.8 ohms 0.8000 ohms 13.8 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292VRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DBQRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292VRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details