Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066YZPR TS5A1066YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274413-TS5A1066YZPR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 6.8pF, 6.8pF Categories: Integrated Circuits Supplier Device Package: 5-DSBGA, 5-WCSP (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-XFBGA, DSBGA On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 5.5ns, 4.5ns Current - Leakage (IS(off)) (Maximum): 200nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: TS5A1066 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274413-TS5A1066YZPR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 6.8pF, 6.8pF Categories: Integrated Circuits Supplier Device Package: 5-DSBGA, 5-WCSP (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-XFBGA, DSBGA On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 5.5ns, 4.5ns Current - Leakage (IS(off)) (Maximum): 200nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: TS5A1066 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066YZPR - 1274413-TS5A1066YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066YZPR
1274413-TS5A1066YZPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066YZPR 1274413-TS5A1066YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1274413-TS5A1066YZPR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 6.8pF, 6.8pF Categories: Integrated Circuits Supplier Device Package: 5-DSBGA, 5-WCSP (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-XFBGA, DSBGA On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 5.5ns, 4.5ns Current - Leakage (IS(off)) (Maximum): 200nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: TS5A1066 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1274413-TS5A1066YZPR
Packaging: Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 400MHz
Charge Injection: 1pC
Channel Capacitance (CS(off), CD(off)): 6.8pF, 6.8pF
Categories: Integrated Circuits
Supplier Device Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-XFBGA, DSBGA
On-State Resistance (Maximum): 10Ohm
Switch Time (Ton, Toff) (Maximum): 5.5ns, 4.5ns
Current - Leakage (IS(off)) (Maximum): 200nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TS5A1066
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.65V ~ 5.5V

Buy Now
Analog Switches, Multiplexers, Demultiplexers - TS5A1066YZPR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS5A1066YZPR
Analog Switches, Multiplexers, Demultiplexers TS5A1066YZPR
IC SWITCH SPST 5DSBGA

IC SWITCH SPST 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A1066YZPR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5A1066YZPR
IC SWITCH SPST-NOX1 10OHM 5DSBGA

IC SWITCH SPST-NOX1 10OHM 5DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1274413-TS5A1066YZPR TS5A1066YZPR TS5A1066YZPR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066YZPR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 5455786 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4066PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers