Manufacturer: Texas Instruments
Win Source Part Number: 035108-TS3V713ELRTGR
Packaging: Reel - TR
Features: DDC CLK, DDC DAT, HSYNC, RGB, VSYNC
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 1.3GHz
Number of Channels: 7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 32-WQFN-EP (3x6)
Single Supply Voltage (V+): 3 V to 3.6 V, 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC MUX/DEMUX VIDEO SW 7CH 32WQFN
IC MUX/DEMUX VIDEO SW 7CH 32WQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 035108-TS3V713ELRTGR | TS3V713ELRTGR | TS3V713ELRTGR |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TS3V713ELRTGR | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |