Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3V712ERTGR TS3V712ERTGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114363-TS3V712ERTGR Packaging: Reel - TR Features: DDC CLK, DDC DAT, HSYNC, RGB, VSYNC Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.36GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm Case / Package: 32-WQFN-EP (3x6) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114363-TS3V712ERTGR Packaging: Reel - TR Features: DDC CLK, DDC DAT, HSYNC, RGB, VSYNC Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.36GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm Case / Package: 32-WQFN-EP (3x6) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3V712ERTGR - 1114363-TS3V712ERTGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3V712ERTGR
1114363-TS3V712ERTGR
Interface - Interface - Analog Switches - Special Purpose - TS3V712ERTGR 1114363-TS3V712ERTGR
Manufacturer: Texas Instruments Win Source Part Number: 1114363-TS3V712ERTGR Packaging: Reel - TR Features: DDC CLK, DDC DAT, HSYNC, RGB, VSYNC Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.36GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm Case / Package: 32-WQFN-EP (3x6) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114363-TS3V712ERTGR
Packaging: Reel - TR
Features: DDC CLK, DDC DAT, HSYNC, RGB, VSYNC
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 1.36GHz
Number of Channels: 7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4 Ohm
Case / Package: 32-WQFN-EP (3x6)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3V712ERTGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3V712ERTGR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3V712ERTGR
IC MUX/DEMUX VIDEO SW 7CH 32QFN

IC MUX/DEMUX VIDEO SW 7CH 32QFN

Supplier's Site
Analog Switches - Special Purpose - TS3V712ERTGR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3V712ERTGR
Analog Switches - Special Purpose TS3V712ERTGR
IC MUX/DEMUX VIDEO SW 7CH 32QFN

IC MUX/DEMUX VIDEO SW 7CH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1114363-TS3V712ERTGR TS3V712ERTGR TS3V712ERTGR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3V712ERTGR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2947PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers