Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3V712ELRTGR TS3V712ELRTGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 117927-TS3V712ELRTGR Packaging: Reel - TR Features: DDC CLK, DDC DAT, HSYNC, RGB, VSYNC Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.3GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 32-WQFN-EP (3x6) Single Supply Voltage (V+): 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 117927-TS3V712ELRTGR Packaging: Reel - TR Features: DDC CLK, DDC DAT, HSYNC, RGB, VSYNC Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.3GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 32-WQFN-EP (3x6) Single Supply Voltage (V+): 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3V712ELRTGR - 117927-TS3V712ELRTGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3V712ELRTGR
117927-TS3V712ELRTGR
Interface - Interface - Analog Switches - Special Purpose - TS3V712ELRTGR 117927-TS3V712ELRTGR
Manufacturer: Texas Instruments Win Source Part Number: 117927-TS3V712ELRTGR Packaging: Reel - TR Features: DDC CLK, DDC DAT, HSYNC, RGB, VSYNC Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.3GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 32-WQFN-EP (3x6) Single Supply Voltage (V+): 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117927-TS3V712ELRTGR
Packaging: Reel - TR
Features: DDC CLK, DDC DAT, HSYNC, RGB, VSYNC
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 1.3GHz
Number of Channels: 7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 9 Ohm
Case / Package: 32-WQFN-EP (3x6)
Single Supply Voltage (V+): 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3V712ELRTGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3V712ELRTGR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3V712ELRTGR
IC MUX/DEMUX VIDEO SW 7CH 32WQFN

IC MUX/DEMUX VIDEO SW 7CH 32WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 117927-TS3V712ELRTGR TS3V712ELRTGR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3V712ELRTGR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906237 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 722-SI3012-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V ~ 5V
Package Type Tube
View Details
4 suppliers