Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3V340PWRG4 TS3V340PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213501-TS3V340PWRG4 Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3V340DR; TS3V340RGYR; TS3V340DBQRG4; TS3V340PWRG4; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213501-TS3V340PWRG4 Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3V340DR; TS3V340RGYR; TS3V340DBQRG4; TS3V340PWRG4; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3V340PWRG4 - 213501-TS3V340PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3V340PWRG4
213501-TS3V340PWRG4
Interface - Interface - Analog Switches - Special Purpose - TS3V340PWRG4 213501-TS3V340PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 213501-TS3V340PWRG4 Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3V340DR; TS3V340RGYR; TS3V340DBQRG4; TS3V340PWRG4; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213501-TS3V340PWRG4
Packaging: Reel - TR
Features: RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): TS3V340DR; TS3V340RGYR; TS3V340DBQRG4; TS3V340PWRG4;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 213501-TS3V340PWRG4
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3V340PWRG4
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface Transceiver IC - 702-SI3050-E1-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers