Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3V340PWR TS3V340PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035107-TS3V340PWR Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035107-TS3V340PWR Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3V340PWR - 035107-TS3V340PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3V340PWR
035107-TS3V340PWR
Interface - Interface - Analog Switches - Special Purpose - TS3V340PWR 035107-TS3V340PWR
Manufacturer: Texas Instruments Win Source Part Number: 035107-TS3V340PWR Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035107-TS3V340PWR
Packaging: Reel - TR
Features: RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3V340PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3V340PWR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3V340PWR
IC VIDEO SWIT QUAD SPDT 16TSSOP

IC VIDEO SWIT QUAD SPDT 16TSSOP

Supplier's Site
Analog Switches - Special Purpose - TS3V340PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3V340PWR
Analog Switches - Special Purpose TS3V340PWR
IC VIDEO SWIT QUAD SPDT 16TSSOP

IC VIDEO SWIT QUAD SPDT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035107-TS3V340PWR TS3V340PWR TS3V340PWR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3V340PWR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Quad buffer/line driver; 3-state - 74AHCT125D-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details