Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3V340DBQR TS3V340DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035105-TS3V340DBQR Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Family Name: TS3V340 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3V340RGYRG4; TS3V340RGYR; TS3V340DE4; TS3V340DG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035105-TS3V340DBQR Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Family Name: TS3V340 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3V340RGYRG4; TS3V340RGYR; TS3V340DE4; TS3V340DG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3V340DBQR - 035105-TS3V340DBQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3V340DBQR
035105-TS3V340DBQR
Interface - Interface - Analog Switches - Special Purpose - TS3V340DBQR 035105-TS3V340DBQR
Manufacturer: Texas Instruments Win Source Part Number: 035105-TS3V340DBQR Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Family Name: TS3V340 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3V340RGYRG4; TS3V340RGYR; TS3V340DE4; TS3V340DG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035105-TS3V340DBQR
Packaging: Reel - TR
Features: RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Family Name: TS3V340
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 16-SSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): TS3V340RGYRG4; TS3V340RGYR; TS3V340DE4; TS3V340DG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3V340DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3V340DBQR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3V340DBQR
IC VIDEO SWITCH QUAD SPDT 16SSOP

IC VIDEO SWITCH QUAD SPDT 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 035105-TS3V340DBQR TS3V340DBQR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3V340DBQR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Interface - Sensor and Detector Interfaces - AD22057R - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details