Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3V340D TS3V340D

Description
Manufacturer: Texas Instruments Win Source Part Number: 937610-TS3V340D Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TS3V340 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34691-5, TS3V340D-ND, TS3V340DE4, TS3V340DE4-ND, TS3V340DG4, TS3V340DG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937610-TS3V340D Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TS3V340 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34691-5, TS3V340D-ND, TS3V340DE4, TS3V340DE4-ND, TS3V340DG4, TS3V340DG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3V340D - 937610-TS3V340D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3V340D
937610-TS3V340D
Interface - Interface - Analog Switches - Special Purpose - TS3V340D 937610-TS3V340D
Manufacturer: Texas Instruments Win Source Part Number: 937610-TS3V340D Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TS3V340 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34691-5, TS3V340D-ND, TS3V340DE4, TS3V340DE4-ND, TS3V340DG4, TS3V340DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937610-TS3V340D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Video Switch IC Channel 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TS3V340
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34691-5, TS3V340D-ND, TS3V340DE4, TS3V340DE4-ND, TS3V340DG4, TS3V340DG4-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3V340D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3V340D
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3V340D
IC VIDEO SWITCH QUAD SPDT 16SOIC

IC VIDEO SWITCH QUAD SPDT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 937610-TS3V340D TS3V340D
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3V340D Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1901312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP; 24-SSOP (0.209", 5.30mm Width)
View Details
2 suppliers
Triple inverting Schmitt trigger - 74AHC3G14DP-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
Interface Transceiver IC - 702-SI32174-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers