USB Switch IC 1 Channel 16-UQFN (2.6x1.8)
USB Switch IC 1 Channel 16-UQFN (2.6x1.8)
USB Switch IC 1 Channel 16-UQFN (2.6x1.8)
USB Switch IC 1 Channel 16-UQFN (2.6x1.8)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-52160-2-ND | TS3USBCA420IRSVT |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Configuration | 4x1 | |
| Features | Serial Input | |
| Supply Voltage (VS) | 2.4 to 5.5 volts | |
| Ron | 7.1 ohms | 7.1 ohms |
| Bandwidth | 550 MHz | 550 MHz |