Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USBCA420IRSVR

Description
Win Source Part Number: 1354548-TS3USBCA420I RSVR Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Features: USB 2.0 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Base Product Number: TS3USBCA420 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 On-State Resistance (Max): 7.1Ohm Voltage - Supply, Single (V+): 2.4V ~ 5.5V -3db Bandwidth: 550MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1354548-TS3USBCA420I RSVR Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Features: USB 2.0 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Base Product Number: TS3USBCA420 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 On-State Resistance (Max): 7.1Ohm Voltage - Supply, Single (V+): 2.4V ~ 5.5V -3db Bandwidth: 550MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1354548-TS3USBCA420IRSVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1354548-TS3USBCA420IRSVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1354548-TS3USBCA420IRSVR
Win Source Part Number: 1354548-TS3USBCA420I RSVR Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Features: USB 2.0 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Base Product Number: TS3USBCA420 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 On-State Resistance (Max): 7.1Ohm Voltage - Supply, Single (V+): 2.4V ~ 5.5V -3db Bandwidth: 550MHz

Win Source Part Number: 1354548-TS3USBCA420IRSVR
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Features: USB 2.0
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Base Product Number: TS3USBCA420
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: USB
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
On-State Resistance (Max): 7.1Ohm
Voltage - Supply, Single (V+): 2.4V ~ 5.5V
-3db Bandwidth: 550MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TS3USBCA420IRSVR
USB Interface IC TS3USBCA420IRSVR
USB Interface IC USB Type-C SBU Multiplexer 16-UQFN -40 to 85

USB Interface IC USB Type-C SBU Multiplexer 16-UQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USBCA420IRSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USBCA420IRSVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USBCA420IRSVR
DATA ACQ PLEXERS/SWITCHES

DATA ACQ PLEXERS/SWITCHES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1354548-TS3USBCA420IRSVR TS3USBCA420IRSVR TS3USBCA420IRSVR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose USB Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Power Switch ICs - 6697502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 60 v
Package Type Sot-223
View Details