Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3USBCA410RSVR TS3USBCA410RSVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 804395-TS3USBCA410RS VR Packaging: Reel Features: USB 2.0 Applications: USB -3db Bandwidth: 550MHz Number of Channels: 1 Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: 0°C ~ 70°C Single Supply Voltage (V+): 2.4V ~ 5.5V Manufacturer Package: 16-UFQFN On-State Resistance (Maximum): 7.1Ohm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 804395-TS3USBCA410RS VR Packaging: Reel Features: USB 2.0 Applications: USB -3db Bandwidth: 550MHz Number of Channels: 1 Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: 0°C ~ 70°C Single Supply Voltage (V+): 2.4V ~ 5.5V Manufacturer Package: 16-UFQFN On-State Resistance (Maximum): 7.1Ohm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3USBCA410RSVR - 804395-TS3USBCA410RSVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USBCA410RSVR
804395-TS3USBCA410RSVR
Interface - Interface - Analog Switches - Special Purpose - TS3USBCA410RSVR 804395-TS3USBCA410RSVR
Manufacturer: Texas Instruments Win Source Part Number: 804395-TS3USBCA410RS VR Packaging: Reel Features: USB 2.0 Applications: USB -3db Bandwidth: 550MHz Number of Channels: 1 Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: 0°C ~ 70°C Single Supply Voltage (V+): 2.4V ~ 5.5V Manufacturer Package: 16-UFQFN On-State Resistance (Maximum): 7.1Ohm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 804395-TS3USBCA410RSVR
Packaging: Reel
Features: USB 2.0
Applications: USB
-3db Bandwidth: 550MHz
Number of Channels: 1
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: 0°C ~ 70°C
Single Supply Voltage (V+): 2.4V ~ 5.5V
Manufacturer Package: 16-UFQFN
On-State Resistance (Maximum): 7.1Ohm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USBCA410RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USBCA410RSVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USBCA410RSVR
DATA ACQ PLEXERS/SWITCHES

DATA ACQ PLEXERS/SWITCHES

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TS3USBCA410RSVR
USB Interface IC TS3USBCA410RSVR
USB Interface IC USB Type-C SBU Multiplexer 16-UQFN 0 to 70

USB Interface IC USB Type-C SBU Multiplexer 16-UQFN 0 to 70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 804395-TS3USBCA410RSVR TS3USBCA410RSVR TS3USBCA410RSVR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3USBCA410RSVR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose USB Interface IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer; 3-state - 74ABT126PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1028556-SI32184-A-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details