Texas Instruments TS3USB31 High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable TS3USB31RSER

Description
High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable 8-UQFN -40 to 85
Request a Quote Datasheet
Description
High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable 8-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3USB31 High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable - TS3USB31RSER - Texas Instruments
Dallas, TX, United States
TS3USB31 High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable
TS3USB31RSER
TS3USB31 High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable TS3USB31RSER
High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable 8-UQFN -40 to 85

High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable 8-UQFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - TS3USB31RSER - 035099-TS3USB31RSER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB31RSER
035099-TS3USB31RSER
Interface - Interface - Analog Switches - Special Purpose - TS3USB31RSER 035099-TS3USB31RSER
Manufacturer: Texas Instruments Win Source Part Number: 035099-TS3USB31RSER Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 1.22GHz Number of Channels: 1 Family Name: TS3USB31 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-UQFN (1.5x1.5) Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): FSUSB31L8X_F113; FSUSB31L8X; FSUSB31K8X; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 035099-TS3USB31RSER
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: DPST
-3db Bandwidth: 1.22GHz
Number of Channels: 1
Family Name: TS3USB31
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 8-UQFN (1.5x1.5)
Single Supply Voltage (V+): 3 V to 4.3 V
Alternative Parts (Cross-Reference): FSUSB31L8X_F113; FSUSB31L8X; FSUSB31K8X;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics

Buy Now Datasheet
Analog Switches - Special Purpose - TS3USB31RSER - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3USB31RSER
Analog Switches - Special Purpose TS3USB31RSER
IC USB SWITCH 1X1 8UQFN

IC USB SWITCH 1X1 8UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB31RSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB31RSER
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB31RSER
IC USB SWITCH 1X1 8UQFN

IC USB SWITCH 1X1 8UQFN

Supplier's Site
Usb2.0 Switch, 480Mbps, 1.22 Ghz, Qfn-8; Usb Ic Type Texas Instruments - 33AH5418 - Newark, An Avnet Company
Chicago, IL, United States
Usb2.0 Switch, 480Mbps, 1.22 Ghz, Qfn-8; Usb Ic Type Texas Instruments
33AH5418
Usb2.0 Switch, 480Mbps, 1.22 Ghz, Qfn-8; Usb Ic Type Texas Instruments 33AH5418
USB2.0 SWITCH, 480MBPS, 1.22 GHZ, QFN-8; USB IC Type:Single Port Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:UQFN; No. of Pins:8Pins; Data Rate:480Mbps; No. of Ports:1 Port; RoHS Compliant: Yes

USB2.0 SWITCH, 480MBPS, 1.22 GHZ, QFN-8; USB IC Type:Single Port Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:UQFN; No. of Pins:8Pins; Data Rate:480Mbps; No. of Ports:1 Port; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TS3USB31RSER 035099-TS3USB31RSER TS3USB31RSER TS3USB31RSER 33AH5418
Product Name TS3USB31 High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable Interface - Interface - Analog Switches - Special Purpose - TS3USB31RSER Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Usb2.0 Switch, 480Mbps, 1.22 Ghz, Qfn-8; Usb Ic Type Texas Instruments
Technology USB USB
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type UQFN 8-UQFN (1.5x1.5) 8-UFQFN 8-UFQFN UQFN
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1368321-DLPC3421ZVB - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.045V ~ 1.155V~ 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details