Texas Instruments TS3USB31E High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable TS3USB31ERSER

Description
High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable 8-UQFN -40 to 85
Request a Quote Datasheet
Description
High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable 8-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3USB31E High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable - TS3USB31ERSER - Texas Instruments
Dallas, TX, United States
TS3USB31E High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable
TS3USB31ERSER
TS3USB31E High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable TS3USB31ERSER
High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable 8-UQFN -40 to 85

High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable 8-UQFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - TS3USB31ERSER - 145343-TS3USB31ERSER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB31ERSER
145343-TS3USB31ERSER
Interface - Interface - Analog Switches - Special Purpose - TS3USB31ERSER 145343-TS3USB31ERSER
Manufacturer: Texas Instruments Win Source Part Number: 145343-TS3USB31ERSER Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 1.1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-UQFN (1.5x1.5) Single Supply Voltage (V+): 2.25 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145343-TS3USB31ERSER
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: DPST
-3db Bandwidth: 1.1GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 8-UQFN (1.5x1.5)
Single Supply Voltage (V+): 2.25 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB31ERSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB31ERSER
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB31ERSER
IC USB SWITCH 480MBPS 8QFN

IC USB SWITCH 480MBPS 8QFN

Supplier's Site
Analog Switches - Special Purpose - TS3USB31ERSER - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3USB31ERSER
Analog Switches - Special Purpose TS3USB31ERSER
IC USB SWITCH 480MBPS 8QFN

IC USB SWITCH 480MBPS 8QFN

Supplier's Site Datasheet
Usb 1 Port Switch, 480Mbps, 8-Uqfn; Usb; Msl Texas Instruments - 27AJ0865 - Newark, An Avnet Company
Chicago, IL, United States
Usb 1 Port Switch, 480Mbps, 8-Uqfn; Usb; Msl Texas Instruments
27AJ0865
Usb 1 Port Switch, 480Mbps, 8-Uqfn; Usb; Msl Texas Instruments 27AJ0865
USB 1 PORT SWITCH, 480MBPS, 8-UQFN; USB; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

USB 1 PORT SWITCH, 480MBPS, 8-UQFN; USB; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TS3USB31ERSER 145343-TS3USB31ERSER TS3USB31ERSER TS3USB31ERSER 27AJ0865
Product Name TS3USB31E High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable Interface - Interface - Analog Switches - Special Purpose - TS3USB31ERSER Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Usb 1 Port Switch, 480Mbps, 8-Uqfn; Usb; Msl Texas Instruments
Technology USB USB
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers