Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3USB30RSWR TS3USB30RSWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035098-TS3USB30RSWR Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 955MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 3 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035098-TS3USB30RSWR Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 955MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 3 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3USB30RSWR - 035098-TS3USB30RSWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB30RSWR
035098-TS3USB30RSWR
Interface - Interface - Analog Switches - Special Purpose - TS3USB30RSWR 035098-TS3USB30RSWR
Manufacturer: Texas Instruments Win Source Part Number: 035098-TS3USB30RSWR Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 955MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 3 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035098-TS3USB30RSWR
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 955MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 10-UQFN (1.8x1.4)
Single Supply Voltage (V+): 3 V to 4.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB30RSWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB30RSWR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB30RSWR
IC USB SWITCH DUAL 1X2 10UQFN

IC USB SWITCH DUAL 1X2 10UQFN

Supplier's Site
Analog Switches - Special Purpose - TS3USB30RSWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3USB30RSWR
Analog Switches - Special Purpose TS3USB30RSWR
IC USB SWITCH DUAL 1X2 10UQFN

IC USB SWITCH DUAL 1X2 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035098-TS3USB30RSWR TS3USB30RSWR TS3USB30RSWR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3USB30RSWR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface Transceiver IC - 722-SI2435-D2-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD1988AJSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details