Manufacturer: Texas Instruments
Win Source Part Number: 035096-TS3USB30EDGSR
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 900MHz
Number of Channels: 1
Family Name: TS3USB30E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 10-VSSOP
Single Supply Voltage (V+): 3 V to 4.3 V
Alternative Parts (Cross-Reference): ADG736LBRM; SGM4717YMS/TR; ADG736LBRM-REEL;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics, Industrial
IC USB SWITCH SGL 1X2 10MSOP
IC USB SWITCH SGL 1X2 10MSOP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 035096-TS3USB30EDGSR | TS3USB30EDGSR | TS3USB30EDGSR |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TS3USB30EDGSR | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |