DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch 10-UQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035095-TS3USB3000RSE
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 6.1GHz
Number of Channels: 1
Family Name: TS3USB3000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 9 Ohm
Case / Package: 10-UQFN (2.0x1.5)
Single Supply Voltage (V+): 2.7 V to 4.3 V
Alternative Parts (Cross-Reference): DG2750DN1-T1-GE4; AOZ6185QT; NX3DV42GU,115;
Introduction Date: December 02, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
IC USB SW/MHL DPDT 10UQFN
IC USB SW/MHL DPDT 10UQFN
USB/MHL SWITCH, DPDT, 480MBPS, UQFN-10; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:4.3V; Interface Case Style:UQFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TS3USB3000RSER | 035095-TS3USB3000RSER | TS3USB3000RSER | TS3USB3000RSER | 28AH6259 |
| Product Name | TS3USB3000 DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch | Interface - Interface - Analog Switches - Special Purpose - TS3USB3000RSER | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Usb/mhl Switch, Dpdt, 480Mbps, Uqfn-10; Usb Ic Type Texas Instruments |
| Technology | USB | USB | |||
| Features | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | UQFN | 10-UQFN (2.0x1.5) | 10-UFQFN | 10-UFQFN | UQFN |