USB Switch IC 2 Channel 10-UQFN (2.0x1.5)
USB Switch IC 2 Channel 10-UQFN (2.0x1.5)
USB Switch IC 2 Channel 10-UQFN (2.0x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 035092-TS3USB221ERSE
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 1GHz
Number of Channels: 2
Family Name: TS3USB221E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 10-UQFN (2.0x1.5)
Single Supply Voltage (V+): 2.3 V to 3.6 V
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
USB 2.0 1:2 Mux/Demux Switch, 1GHz BW, 480Mbps, QFN Product overview: TS3USB221ERSER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 1GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3USB221ERSER can be used for catalog matching and distributor lookup.
USB Switch IC 2 Channel 10-UQFN (2.0x1.5)
UQFN-10-EP(1.5x2) Analog Switches / Multiplexers ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-25222-6-ND | 035092-TS3USB221ERSER | 780-TS3USB221ERSER | TS3USB221ERSER | TS3USB221ERSER |
| Product Name | Analog Switches - Special Purpose | Interface - Interface - Analog Switches - Special Purpose - TS3USB221ERSER | 1GHz QFN Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Features | Bilateral; Serial Input | Single-Supply | |||
| Switch Type | SPDT | ||||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.3 volts | ||
| Ron | 6 ohms | 6 ohms | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |