Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3USB221DRCRG4 TS3USB221DRCRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 081810-TS3USB221DRCR G4 Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-VSON (3x3) Single Supply Voltage (V+): 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081810-TS3USB221DRCR G4 Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-VSON (3x3) Single Supply Voltage (V+): 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3USB221DRCRG4 - 081810-TS3USB221DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB221DRCRG4
081810-TS3USB221DRCRG4
Interface - Interface - Analog Switches - Special Purpose - TS3USB221DRCRG4 081810-TS3USB221DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 081810-TS3USB221DRCR G4 Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-VSON (3x3) Single Supply Voltage (V+): 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081810-TS3USB221DRCRG4
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 10-VSON (3x3)
Single Supply Voltage (V+): 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB221DRCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB221DRCRG4
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB221DRCRG4
IC USB SWITCH DUAL 1X2 10SON

IC USB SWITCH DUAL 1X2 10SON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 081810-TS3USB221DRCRG4 TS3USB221DRCRG4
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3USB221DRCRG4 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2400-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1914687P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details