Texas Instruments Standard Linear and Logic Interface - Interface - Analog Switches - Special Purpose - TS3USB221DRCR TS3USB221DRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035091-TS3USB221DRCR Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Family Name: TS3USB221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-VSON (3x3) Single Supply Voltage (V+): 2.3 V to 3.6 V Alternative Parts (Cross-Reference): TS3USB221RSER; TS3USB221ZXUR; TS3USB221DRCR; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035091-TS3USB221DRCR Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Family Name: TS3USB221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-VSON (3x3) Single Supply Voltage (V+): 2.3 V to 3.6 V Alternative Parts (Cross-Reference): TS3USB221RSER; TS3USB221ZXUR; TS3USB221DRCR; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3USB221DRCR - 035091-TS3USB221DRCR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB221DRCR
035091-TS3USB221DRCR
Interface - Interface - Analog Switches - Special Purpose - TS3USB221DRCR 035091-TS3USB221DRCR
Manufacturer: Texas Instruments Win Source Part Number: 035091-TS3USB221DRCR Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Family Name: TS3USB221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-VSON (3x3) Single Supply Voltage (V+): 2.3 V to 3.6 V Alternative Parts (Cross-Reference): TS3USB221RSER; TS3USB221ZXUR; TS3USB221DRCR; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 035091-TS3USB221DRCR
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 2
Family Name: TS3USB221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 10-VSON (3x3)
Single Supply Voltage (V+): 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): TS3USB221RSER; TS3USB221ZXUR; TS3USB221DRCR;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Portable Devices, Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB221DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB221DRCR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB221DRCR
IC USB SWITCH DUAL 1X2 10SON

IC USB SWITCH DUAL 1X2 10SON

Supplier's Site
Analog Switches - Special Purpose - TS3USB221DRCR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3USB221DRCR
Analog Switches - Special Purpose TS3USB221DRCR
IC USB SWITCH DUAL 1X2 10SON

IC USB SWITCH DUAL 1X2 10SON

Supplier's Site Datasheet
Ic, Mux/demux, 1 Texas Instruments - 28AH6257 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mux/demux, 1 Texas Instruments
28AH6257
Ic, Mux/demux, 1 Texas Instruments 28AH6257
IC, MUX/DEMUX, 1:2, USB 2.0, 10SON; USB IC Type:1:2 Multiplexer/Demultip lexer Switch; USB Standard:USB 2.0; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Interface Case Style:SON; No. of Pins:10Pins; Data Rate:480Mbps; No. of RoHS Compliant: Yes

IC, MUX/DEMUX, 1:2, USB 2.0, 10SON; USB IC Type:1:2 Multiplexer/Demultiplexer Switch; USB Standard:USB 2.0; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Interface Case Style:SON; No. of Pins:10Pins; Data Rate:480Mbps; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 035091-TS3USB221DRCR TS3USB221DRCR TS3USB221DRCR 28AH6257
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3USB221DRCR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Ic, Mux/demux, 1 Texas Instruments
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 10-VSON (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad SON
Device Type Sensor Interface
Supply Voltage Other; 2.3V ~ 3.6V Other; 2.3V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 230696P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCT541D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 722-SI2493-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers