Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3USB221ARSERG4 TS3USB221ARSERG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114359-TS3USB221ARS ERG4 Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-UQFN (2.0x1.5) Single Supply Voltage (V+): 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114359-TS3USB221ARS ERG4 Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-UQFN (2.0x1.5) Single Supply Voltage (V+): 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3USB221ARSERG4 - 1114359-TS3USB221ARSERG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB221ARSERG4
1114359-TS3USB221ARSERG4
Interface - Interface - Analog Switches - Special Purpose - TS3USB221ARSERG4 1114359-TS3USB221ARSERG4
Manufacturer: Texas Instruments Win Source Part Number: 1114359-TS3USB221ARS ERG4 Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-UQFN (2.0x1.5) Single Supply Voltage (V+): 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114359-TS3USB221ARSERG4
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 10-UQFN (2.0x1.5)
Single Supply Voltage (V+): 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB221ARSERG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB221ARSERG4
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB221ARSERG4
IC USB SWITCH DUAL 1X2 10QFN

IC USB SWITCH DUAL 1X2 10QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1114359-TS3USB221ARSERG4 TS3USB221ARSERG4
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3USB221ARSERG4 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913195 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DP,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260826-SI32176-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers