Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3USB221ARSER TS3USB221ARSER

Description
Manufacturer: Texas Instruments Win Source Part Number: 035090-TS3USB221ARSE R Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Family Name: TS3USB221A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-UQFN (2.0x1.5) Single Supply Voltage (V+): 2.3 V to 3.6 V Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Communications & Networking, Portable Devices, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035090-TS3USB221ARSE R Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Family Name: TS3USB221A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-UQFN (2.0x1.5) Single Supply Voltage (V+): 2.3 V to 3.6 V Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Communications & Networking, Portable Devices, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3USB221ARSER - 035090-TS3USB221ARSER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB221ARSER
035090-TS3USB221ARSER
Interface - Interface - Analog Switches - Special Purpose - TS3USB221ARSER 035090-TS3USB221ARSER
Manufacturer: Texas Instruments Win Source Part Number: 035090-TS3USB221ARSE R Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 2 Family Name: TS3USB221A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-UQFN (2.0x1.5) Single Supply Voltage (V+): 2.3 V to 3.6 V Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Communications & Networking, Portable Devices, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 035090-TS3USB221ARSER
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 2
Family Name: TS3USB221A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 10-UQFN (2.0x1.5)
Single Supply Voltage (V+): 2.3 V to 3.6 V
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Communications & Networking, Portable Devices, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB221ARSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB221ARSER
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB221ARSER
IC USB SWITCH DUAL 1X2 10QFN

IC USB SWITCH DUAL 1X2 10QFN

Supplier's Site
Analog Switches - Special Purpose - TS3USB221ARSER - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3USB221ARSER
Analog Switches - Special Purpose TS3USB221ARSER
IC USB SWITCH DUAL 1X2 10QFN

IC USB SWITCH DUAL 1X2 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035090-TS3USB221ARSER TS3USB221ARSER TS3USB221ARSER
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3USB221ARSER Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details