Manufacturer: Texas Instruments
Win Source Part Number: 1114358-TS3USB221AQR
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 900MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 10-UQFN (2.0x1.5)
Single Supply Voltage (V+): 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC USB SWITCH DUAL 1X2 10UQFN
USB MUX/DEMUX SWITCH, AEC-Q100, UQFN-10; USB IC Type:1:2 Multiplexer/Demultip
IC USB SWITCH DUAL 1X2 10UQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1114358-TS3USB221AQRSERQ1 | TS3USB221AQRSERQ1 | 27AJ0862 | TS3USB221AQRSERQ1 |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TS3USB221AQRSERQ1 | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Usb Mux/demux Switch, Aec-Q100, Uqfn-10; Usb Ic Type Texas Instruments | Analog Switches - Special Purpose |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 10-UQFN (2.0x1.5) | 10-UFQFN | UQFN | 10-UFQFN |
| Device Type | Sensor Interface | |||
| Technology | USB |