16-Bit to 8-Bit Multiplexer/Demultip
8-Ch 2:1 SPDT Ethernet Switch, 600MHz, 3.3V, QFN Product overview: TS3L501ERUAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, 3.3V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 600MHz, 3.3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3L501ERUAR can be used for catalog matching and distributor lookup.
Networking Switch IC 11 Channel 42-WQFN (3.5x9)
Networking Switch IC 11 Channel 42-WQFN (3.5x9)
Networking Switch IC 11 Channel 42-WQFN (3.5x9)
ANALOG MUX/DEMUX, LAN, 8-CH, 1:2, WQFN42; Multiplexer Configuration:1:2; No. of Circuits:8Circuits; On State Resistance Max:8ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:WQFN; No. of Pins:42Pins; Operating RoHS Compliant: Yes
Networking Switch IC 11 Channel 42-WQFN (3.5x9)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3L501ERUAR | 780-TS3L501ERUAR | 296-27859-2-ND | 28AH6255 | TS3L501ERUAR |
| Product Name | TS3L501E 16-Bit to 8-Bit Multiplexer/Demultiplexer Gigabit Ethernet LAN Switch with Power Down Mode | 600MHz 3.3V QFN Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Mux/demux, Lan, 8-Ch, 1 Texas Instruments | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Ron | 4 ohms | 8 ohms | 8 ohms | 8 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | WQFN | Tape and Reel | 42-WFQFN | 42-WFQFN Exposed Pad |