Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L501ERUAR TS3L501ERUAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035089-TS3L501ERUAR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 42-WQFN (3.5x9.0) Single Supply Voltage (V+): 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Audio
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035089-TS3L501ERUAR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 42-WQFN (3.5x9.0) Single Supply Voltage (V+): 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L501ERUAR - 035089-TS3L501ERUAR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L501ERUAR
035089-TS3L501ERUAR
Interface - Interface - Analog Switches - Special Purpose - TS3L501ERUAR 035089-TS3L501ERUAR
Manufacturer: Texas Instruments Win Source Part Number: 035089-TS3L501ERUAR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 42-WQFN (3.5x9.0) Single Supply Voltage (V+): 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 035089-TS3L501ERUAR
Packaging: Reel - TR
Features: 10/100,1000 Base-T, LVDS, LVPECL
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 600MHz
Number of Channels: 11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 42-WQFN (3.5x9.0)
Single Supply Voltage (V+): 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Audio

Buy Now Datasheet
Analog Switches - Special Purpose - TS3L501ERUAR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3L501ERUAR
Analog Switches - Special Purpose TS3L501ERUAR
IC LAN MUX/DMUX 16B TO 8B 42WQFN

IC LAN MUX/DMUX 16B TO 8B 42WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3L501ERUAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3L501ERUAR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3L501ERUAR
IC LAN MUX/DMUX 16B TO 8B 42WQFN

IC LAN MUX/DMUX 16B TO 8B 42WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035089-TS3L501ERUAR TS3L501ERUAR TS3L501ERUAR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L501ERUAR Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260801-SI32173-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
 - 54ABT245/B2A - Rochester Electronics
Specs
Device Type Transceiver
Package Type CQCC20
View Details
2 suppliers