Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L301DGVR TS3L301DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035085-TS3L301DGVR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 900MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TVSOP Single Supply Voltage (V+): 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035085-TS3L301DGVR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 900MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TVSOP Single Supply Voltage (V+): 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L301DGVR - 035085-TS3L301DGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L301DGVR
035085-TS3L301DGVR
Interface - Interface - Analog Switches - Special Purpose - TS3L301DGVR 035085-TS3L301DGVR
Manufacturer: Texas Instruments Win Source Part Number: 035085-TS3L301DGVR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 900MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TVSOP Single Supply Voltage (V+): 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035085-TS3L301DGVR
Packaging: Reel - TR
Features: 10/100,1000 Base-T, LVDS, LVPECL
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 900MHz
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 48-TVSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3L301DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3L301DGVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3L301DGVR
IC ETHERNET SWITCH 16X8 48TVSOP

IC ETHERNET SWITCH 16X8 48TVSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 035085-TS3L301DGVR TS3L301DGVR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L301DGVR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
Buffer with open-drain output - 74AHC1G07GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Telecom - SI3202-G-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details