Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L301DGG TS3L301DGG

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274329-TS3L301DGG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: 10/100,1000 Base-T, LVDS, LVPECL Package: 48-TFSOP (0.240", 6.10mm Width) Applications: Networking Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 900MHz Number of Channels: 8 Family Name: TS3L301 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): PI3L500-AZFE-2017; PI3L500-AZFEX-2017; PI3L500ZFEX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274329-TS3L301DGG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: 10/100,1000 Base-T, LVDS, LVPECL Package: 48-TFSOP (0.240", 6.10mm Width) Applications: Networking Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 900MHz Number of Channels: 8 Family Name: TS3L301 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): PI3L500-AZFE-2017; PI3L500-AZFEX-2017; PI3L500ZFEX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L301DGG - 1274329-TS3L301DGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L301DGG
1274329-TS3L301DGG
Interface - Interface - Analog Switches - Special Purpose - TS3L301DGG 1274329-TS3L301DGG
Manufacturer: Texas Instruments Win Source Part Number: 1274329-TS3L301DGG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: 10/100,1000 Base-T, LVDS, LVPECL Package: 48-TFSOP (0.240", 6.10mm Width) Applications: Networking Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 900MHz Number of Channels: 8 Family Name: TS3L301 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): PI3L500-AZFE-2017; PI3L500-AZFEX-2017; PI3L500ZFEX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274329-TS3L301DGG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 10/100,1000 Base-T, LVDS, LVPECL
Package: 48-TFSOP (0.240", 6.10mm Width)
Applications: Networking
Operating Supply Voltage: 3 V ~ 3.6 V
Switch Circuit: SPDT
-3db Bandwidth: 900MHz
Number of Channels: 8
Family Name: TS3L301
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
On-State Resistance (Maximum): 8 Ohm
Alternative Parts (Cross-Reference): PI3L500-AZFE-2017; PI3L500-AZFEX-2017; PI3L500ZFEX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3L301DGG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3L301DGG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3L301DGG
IC ETHERNET SWITCH 16X8 48TSSOP

IC ETHERNET SWITCH 16X8 48TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274329-TS3L301DGG TS3L301DGG
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L301DGG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF and mmW Front End Module - SE2611T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD9888KSZ-100 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details