Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L110DR TS3L110DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035083-TS3L110DR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035083-TS3L110DR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L110DR - 035083-TS3L110DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L110DR
035083-TS3L110DR
Interface - Interface - Analog Switches - Special Purpose - TS3L110DR 035083-TS3L110DR
Manufacturer: Texas Instruments Win Source Part Number: 035083-TS3L110DR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035083-TS3L110DR
Packaging: Reel - TR
Features: 10/100 Base-T
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Dimension: 16-SOIC (0.154", 3.90mm Width)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3L110DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3L110DR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3L110DR
IC ETHERNET SWITCH QUAD 16SOIC

IC ETHERNET SWITCH QUAD 16SOIC

Supplier's Site
Analog Switches - Special Purpose - TS3L110DR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3L110DR
Analog Switches - Special Purpose TS3L110DR
IC ETHERNET SWITCH QUAD 16SOIC

IC ETHERNET SWITCH QUAD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035083-TS3L110DR TS3L110DR TS3L110DR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L110DR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067BQ,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details