Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L110DGVR TS3L110DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274325-TS3L110DGVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: 10/100 Base-T Package: 16-TFSOP (0.173", 4.40mm Width) Applications: Networking Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Family Name: TS3L110 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TVSOP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): MAX4886ETO+T; MAX4886ETO+; ADG1334BRSZ-REEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274325-TS3L110DGVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: 10/100 Base-T Package: 16-TFSOP (0.173", 4.40mm Width) Applications: Networking Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Family Name: TS3L110 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TVSOP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): MAX4886ETO+T; MAX4886ETO+; ADG1334BRSZ-REEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L110DGVR - 1274325-TS3L110DGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L110DGVR
1274325-TS3L110DGVR
Interface - Interface - Analog Switches - Special Purpose - TS3L110DGVR 1274325-TS3L110DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1274325-TS3L110DGVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: 10/100 Base-T Package: 16-TFSOP (0.173", 4.40mm Width) Applications: Networking Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Family Name: TS3L110 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TVSOP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): MAX4886ETO+T; MAX4886ETO+; ADG1334BRSZ-REEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274325-TS3L110DGVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 10/100 Base-T
Package: 16-TFSOP (0.173", 4.40mm Width)
Applications: Networking
Operating Supply Voltage: 3 V ~ 3.6 V
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Family Name: TS3L110
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TVSOP
On-State Resistance (Maximum): 8 Ohm
Alternative Parts (Cross-Reference): MAX4886ETO+T; MAX4886ETO+; ADG1334BRSZ-REEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3L110DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3L110DGVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3L110DGVR
IC ETHERNET SWITCH QUAD 16TVSOP

IC ETHERNET SWITCH QUAD 16TVSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274325-TS3L110DGVR TS3L110DGVR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L110DGVR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910A/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Telecom - SI3205-D-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details