3.3-V, 2:1 (SPDT), 4-channel LAN switch 16-VQFN 0 to 70 Product overview: TS3L100RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3L100RGYR can be used for catalog matching and distributor lookup.
Networking Switch IC 4 Channel 16-VQFN (4x3.5)
Networking Switch IC 4 Channel 16-VQFN (4x3.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-TS3L100RGYR | 296-17302-2-ND | TS3L100RGYR |
| Product Name | Quad VQFN Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | |
| Bandwidth | 350 MHz | 350 MHz | |
| Min Operating Current | 0.7000 mA | ||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |