Texas Instruments High-Performance Analog Linear - Linear - Video Processing - TS3DV520RHUR TS3DV520RHUR

Description
Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package
Request a Quote Datasheet
Description
Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-21177-2-ND - DigiKey
Thief River Falls, MN, United States
Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package

Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package

Buy Now Datasheet
 - 296-21177-6-ND - DigiKey
Thief River Falls, MN, United States
Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package

Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package

Buy Now Datasheet
 - 296-21177-1-ND - DigiKey
Thief River Falls, MN, United States
Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package

Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package

Buy Now Datasheet
Linear - Linear - Video Processing - TS3DV520RHUR - 035079-TS3DV520RHUR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TS3DV520RHUR
035079-TS3DV520RHUR
Linear - Linear - Video Processing - TS3DV520RHUR 035079-TS3DV520RHUR
Manufacturer: Texas Instruments Win Source Part Number: 035079-TS3DV520RHUR Packaging: Reel - TR Type: Video Switch Applications: DVI, HDMI Signal Switching Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 56-WQFN-EP (5x11) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035079-TS3DV520RHUR
Packaging: Reel - TR
Type: Video Switch
Applications: DVI, HDMI Signal Switching
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 56-WQFN-EP (5x11)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Video Processing - TS3DV520RHUR - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TS3DV520RHUR
Linear - Video Processing TS3DV520RHUR
IC VIDEO SWITCH 56WQFN

IC VIDEO SWITCH 56WQFN

Supplier's Site Datasheet
Video Processing - TS3DV520RHUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TS3DV520RHUR
Video Processing TS3DV520RHUR
Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package

Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package

Buy Now
Integrated Circuits (ICs) - Linear - Video Processing - TS3DV520RHUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TS3DV520RHUR
Integrated Circuits (ICs) - Linear - Video Processing TS3DV520RHUR
IC VIDEO SWITCH 56WQFN

IC VIDEO SWITCH 56WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 296-21177-2-ND 035079-TS3DV520RHUR TS3DV520RHUR TS3DV520RHUR TS3DV520RHUR
Product Name Linear - Linear - Video Processing - TS3DV520RHUR Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 1775930 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing Ic - 684-SI2151-A10-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Operating Frequency 42 MHz
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Broadband Low Voltage Single-circuit Video Switchers - BH76332FVM - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.8 to 5.5 volts
View Details
2 suppliers