The TS3DV520E is a 5-channel differential 10:20 multiplexer switch designed for DVI and HDMI applications. It is compatible with HDMI v1.2a and DVI 1.0 standards, supporting high-speed digital interfaces with a bandwidth capable of handling data rates exceeding 1.65 Gbps, with a typical data rate of 1.9 Gbps. The device can support video formats up to 1080p and SXGA (1280 x 1024 at 75 Hz). This multiplexer features low crosstalk of -37 dB (typical) and minimal bit-to-bit skew, with a maximum skew of 0.1 ns. The ON-state resistance is low and flat, with typical values of 4,Ѷ and 0.5,Ѷ, respectively. Additionally, it has low input/output capacitance of 8 pF (typical), making it suitable for high-performance digital video applications. The TS3DV520E operates within a voltage range of 3V to 3.6V and is rated for operation in temperatures from -40°C to 85°C. It is also HDCP compatible and has been tested for ESD performance, meeting standards up to 14 kV.
Multichannel differential switch & multiplexer targeting DVI & HDMI applications 56-WQFN -40 to 85 Product overview: TS3DV520ERHURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TS3DV520ERHURG4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 684-TS3DV520ERHURG4 |
| Product Name | Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |