Texas Instruments TS3DV421 4-Channel Differential 8:16 Multiplexer Switch TS3DV421DGVR

Description
4-Channel Differential 8:16 Multiplexer Switch 48-TVSOP -40 to 85
Request a Quote Datasheet
Description
4-Channel Differential 8:16 Multiplexer Switch 48-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3DV421 4-Channel Differential 8:16 Multiplexer Switch - TS3DV421DGVR - Texas Instruments
Dallas, TX, United States
TS3DV421 4-Channel Differential 8:16 Multiplexer Switch
TS3DV421DGVR
TS3DV421 4-Channel Differential 8:16 Multiplexer Switch TS3DV421DGVR
4-Channel Differential 8:16 Multiplexer Switch 48-TVSOP -40 to 85

4-Channel Differential 8:16 Multiplexer Switch 48-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
684-TS3DV421DGVR
Analog Switch and Multiplexer IC 684-TS3DV421DGVR
Multi-Channel Differential Switch/Multiplexer Targeting DVI/HDMI Applications 48-TVSOP -40 to 85 Product overview: TS3DV421DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TS3DV421DGVR can be used for catalog matching and distributor lookup.

Multi-Channel Differential Switch/Multiplexer Targeting DVI/HDMI Applications 48-TVSOP -40 to 85 Product overview: TS3DV421DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TS3DV421DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3DV421DGVR 684-TS3DV421DGVR
Product Name TS3DV421 4-Channel Differential 8:16 Multiplexer Switch Analog Switch and Multiplexer IC
Standards and Certifications RoHS RoHS
Ron 20 ohms
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BE - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BF - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
3 suppliers
100MHz 2.5V 3.3V TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16212DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers