Texas Instruments Standard Linear and Logic Analog Switches - Special Purpose TS3DDR3812RUAR

Description
Memory Switch IC 12 Channel 42-WQFN (3.5x9)
Request a Quote Datasheet
Description
Memory Switch IC 12 Channel 42-WQFN (3.5x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - 296-28307-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-28307-6-ND
Analog Switches - Special Purpose 296-28307-6-ND
Memory Switch IC 12 Channel 42-WQFN (3.5x9)

Memory Switch IC 12 Channel 42-WQFN (3.5x9)

Buy Now Datasheet
Analog Switches - Special Purpose - 296-28307-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-28307-1-ND
Analog Switches - Special Purpose 296-28307-1-ND
Memory Switch IC 12 Channel 42-WQFN (3.5x9)

Memory Switch IC 12 Channel 42-WQFN (3.5x9)

Buy Now Datasheet
Analog Switches - Special Purpose - 296-28307-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-28307-2-ND
Analog Switches - Special Purpose 296-28307-2-ND
Memory Switch IC 12 Channel 42-WQFN (3.5x9)

Memory Switch IC 12 Channel 42-WQFN (3.5x9)

Buy Now Datasheet
Singapore, Singapore
1.675GHz 3.3V Analog Switch and Multiplexer IC
780-TS3DDR3812RUAR
1.675GHz 3.3V Analog Switch and Multiplexer IC 780-TS3DDR3812RUAR
1.675GHz 12-Ch 2:1 Mux/Demux IC, 3.3V, 40ps, 12R Product overview: TS3DDR3812RUAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.675GHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 1.675GHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3DDR3812RUAR can be used for catalog matching and distributor lookup.

1.675GHz 12-Ch 2:1 Mux/Demux IC, 3.3V, 40ps, 12R Product overview: TS3DDR3812RUAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.675GHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 1.675GHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3DDR3812RUAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - TS3DDR3812RUAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
TS3DDR3812RUAR
Analog Switches - Special Purpose TS3DDR3812RUAR
Memory Switch IC 12 Channel 42-WQFN (3.5x9)

Memory Switch IC 12 Channel 42-WQFN (3.5x9)

Buy Now
Ic, 12 Channel 1 Texas Instruments - 37T9626 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12 Channel 1 Texas Instruments
37T9626
Ic, 12 Channel 1 Texas Instruments 37T9626
IC, 12 CHANNEL 1:2 MUX / DEMUX SWITCH, WQFN-42; Multiplexer Configuration:1:2; No. of Circuits:12Circuits; On State Resistance Max:12ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:QFN; No. of Pins:42Pins RoHS Compliant: Yes

IC, 12 CHANNEL 1:2 MUX / DEMUX SWITCH, WQFN-42; Multiplexer Configuration:1:2; No. of Circuits:12Circuits; On State Resistance Max:12ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:QFN; No. of Pins:42Pins RoHS Compliant: Yes

Supplier's Site
Mux/demux, Ddr3, 1 Texas Instruments - 27AJ0859 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux, Ddr3, 1 Texas Instruments
27AJ0859
Mux/demux, Ddr3, 1 Texas Instruments 27AJ0859
MUX/DEMUX, DDR3, 1:2, 42WQFN; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:12ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:QFN; No. of Pins:42Pins; Operating Temperature RoHS Compliant: Yes

MUX/DEMUX, DDR3, 1:2, 42WQFN; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:12ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:QFN; No. of Pins:42Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-28307-6-ND 780-TS3DDR3812RUAR TS3DDR3812RUAR 37T9626 27AJ0859
Product Name Analog Switches - Special Purpose 1.675GHz 3.3V Analog Switch and Multiplexer IC Analog Switches - Special Purpose Ic, 12 Channel 1 Texas Instruments Mux/demux, Ddr3, 1 Texas Instruments
Configuration 2x1
Applications Memory
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Ron 12 ohms 12 ohms 12 ohms 12 ohms
Bandwidth 1675 MHz 1675 MHz 1675 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BEE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Signal Switches, Multiplexers, Decoders - 1727-2835-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
5 suppliers