10-Ohm Quad SPDT Analog Switch 16-TVSOP -40 to 85
3.3-V, 2:1 (SPDT), 4-channel general-purpose analog switch 16-TVSOP -40 to 85 Product overview: TS3A5018DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5018DGVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114347-TS3A5018DGVR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Crosstalk: -48dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-TVSOP
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 8ns, 6.5ns
Channel Capacitance(CS off, CD off): 4.5pF, 9pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 2:1 10Ohm 16-TVSOP
4 Circuit IC Switch 2:1 10Ohm 16-TVSOP
4 Circuit IC Switch 2:1 10Ohm 16-TVSOP
IC SWITCH QUAD SPDT 16TVSOP
4 Circuit IC Switch 2:1 10Ohm 16-TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3A5018DGVR | 747-TS3A5018DGVR | 1114347-TS3A5018DGVR | 296-17610-2-ND | TS3A5018DGVR | TS3A5018DGVR |
| Product Name | TS3A5018 10-Ohm Quad SPDT Analog Switch | Quad Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018DGVR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPDT | |||||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 1.8 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
| Ron | 7 ohms | 10 ohms | 0.3000 ohms | 10 ohms | ||
| Min Operating Current | 0.0025 mA | 0.0025 mA |