10-Ohm Quad SPDT Analog Switch 16-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | TS3A5018DBQRE4 |
| Product Name | TS3A5018 10-Ohm Quad SPDT Analog Switch |
| Standards and Certifications | RoHS |
| Switch Type | 4 X SPDT |
| Supply Voltage (VS) | 2.3 to 3.6 volts |
| Ron | 7 ohms |