Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IRSMT ADS1192IRSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141607-ADS1192IRSMT Packaging: Reel Number of Channels: 2 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 32-VQFN (4x4) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ADS1192 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.7V ~ 3.6V Power (W): 740μW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141607-ADS1192IRSMT Packaging: Reel Number of Channels: 2 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 32-VQFN (4x4) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ADS1192 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.7V ~ 3.6V Power (W): 740μW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IRSMT - 1141607-ADS1192IRSMT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IRSMT
1141607-ADS1192IRSMT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IRSMT 1141607-ADS1192IRSMT
Manufacturer: Texas Instruments Win Source Part Number: 1141607-ADS1192IRSMT Packaging: Reel Number of Channels: 2 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 32-VQFN (4x4) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ADS1192 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.7V ~ 3.6V Power (W): 740μW

Manufacturer: Texas Instruments
Win Source Part Number: 1141607-ADS1192IRSMT
Packaging: Reel
Number of Channels: 2
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (4x4)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1192
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 1.7V ~ 3.6V
Power (W): 740μW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141607-ADS1192IRSMT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IRSMT
Unlock Full Specs
to access all available technical data

Similar Products

Single bus switch - 74CBTLV1G125GV,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details