Texas Instruments Standard Linear and Logic Audio Special Purpose TS3A226EYFFR

Description
IC AUDIO SWITCH 9DSBGA
Datasheet
Description
IC AUDIO SWITCH 9DSBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TS3A226EYFFR - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
TS3A226EYFFR
Audio Special Purpose TS3A226EYFFR
IC AUDIO SWITCH 9DSBGA

IC AUDIO SWITCH 9DSBGA

Supplier's Site Datasheet
Audio Headset Switch, Single, Dsbga-9; Audio Control Type Texas Instruments - 85W2622 - Newark, An Avnet Company
Chicago, IL, United States
Audio Headset Switch, Single, Dsbga-9; Audio Control Type Texas Instruments
85W2622
Audio Headset Switch, Single, Dsbga-9; Audio Control Type Texas Instruments 85W2622
AUDIO HEADSET SWITCH, SINGLE, DSBGA-9; Audio Control Type:Click / Pop Suppressor; Supply Voltage Range:2.5V to 4.6V; Control Interface:-; Audio IC Case Style:DSBGA; No. of Pins:9Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

AUDIO HEADSET SWITCH, SINGLE, DSBGA-9; Audio Control Type:Click / Pop Suppressor; Supply Voltage Range:2.5V to 4.6V; Control Interface:-; Audio IC Case Style:DSBGA; No. of Pins:9Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs
Product Number TS3A226EYFFR 85W2622
Product Name Audio Special Purpose Audio Headset Switch, Single, Dsbga-9; Audio Control Type Texas Instruments
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1905212 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
Si32184 Single Channel ProSLIC - Si32184 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN40
Interface PCM; SPI; PCM/SPI
View Details
192 kHz Digital Audio Transmitter - CS8406 - Cirrus Logic, Inc.
Specs
Output Signal Digital
Package/Case 28-pin SOIC, 28-pin TSSOP
Number of Digital Outputs 1 #
View Details
6.1ch/ 7.1ch Sound Processors - BD3816K1 - ROHM Semiconductor USA, LLC
Specs
Interface I2C
Supply Voltage 10 to 14.6 volts
View Details
3 suppliers