Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-PDIP -40 to 85
Circuit IC Switch
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | TS12A4515PE4 | TS12A4515PE4 |
| Product Name | TS12A4515 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS |
| Switch Type | 1 X SPST | |
| Supply Voltage (VS) | 2 to 12 volts | |
| Ron | 20 ohms |