Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | TS12A4514DG4 |
| Product Name | TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches |
| Standards and Certifications | RoHS |
| Switch Type | 1 X SPST |
| Supply Voltage (VS) | 2 to 12 volts |
| Ron | 20 ohms |