Texas Instruments TS12A44513 Low On-State Resistance Quad SPST CMOS Analog Switches TS12A44513PWRG4

Description
Low On-State Resistance Quad SPST CMOS Analog Switches 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low On-State Resistance Quad SPST CMOS Analog Switches 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS12A44513 Low On-State Resistance Quad SPST CMOS Analog Switches - TS12A44513PWRG4 - Texas Instruments
Dallas, TX, United States
TS12A44513 Low On-State Resistance Quad SPST CMOS Analog Switches
TS12A44513PWRG4
TS12A44513 Low On-State Resistance Quad SPST CMOS Analog Switches TS12A44513PWRG4
Low On-State Resistance Quad SPST CMOS Analog Switches 14-TSSOP -40 to 85

Low On-State Resistance Quad SPST CMOS Analog Switches 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-TS12A44513PWRG4
Quad Analog Switch and Multiplexer IC 747-TS12A44513PWRG4
IC SWITCH QUAD SPST 14TSSOP Product overview: TS12A44513PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A44513PWRG4 can be used for catalog matching and distributor lookup.

IC SWITCH QUAD SPST 14TSSOP Product overview: TS12A44513PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A44513PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44513PWRG4 - 1114212-TS12A44513PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44513PWRG4
1114212-TS12A44513PWRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44513PWRG4 1114212-TS12A44513PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1114212-TS12A44513PW RG4 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC -3db Bandwidth: 530MHz Charge Injection: -10.5pC Channel-to-Channel Matching (ΔRon): 2.5 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 75ns, 45ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114212-TS12A44513PWRG4
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 530MHz
Charge Injection: -10.5pC
Channel-to-Channel Matching (ΔRon): 2.5 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 75ns, 45ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number TS12A44513PWRG4 747-TS12A44513PWRG4 1114212-TS12A44513PWRG4
Product Name TS12A44513 Low On-State Resistance Quad SPST CMOS Analog Switches Quad Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44513PWRG4
Standards and Certifications RoHS RoHS
Switch Type 4 X SPST
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts 2.7 to 12 volts
Ron 15 ohms
tON 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BNSRE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DGVRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
2 suppliers
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM96G3 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers