Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDBR TRSF3243CDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901135-TRSF3243CDBR Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-25100-1-ND, 296-25100-6, -TRSF3243CDBR-NDR, -TRSF3243CDBRG4-NDR, TRSF3243CDBR-ND, -TRSF3243CDBRG4, 296-25100-1, 296-25100-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901135-TRSF3243CDBR Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-25100-1-ND, 296-25100-6, -TRSF3243CDBR-NDR, -TRSF3243CDBRG4-NDR, TRSF3243CDBR-ND, -TRSF3243CDBRG4, 296-25100-1, 296-25100-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDBR - 901135-TRSF3243CDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDBR
901135-TRSF3243CDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDBR 901135-TRSF3243CDBR
Manufacturer: Texas Instruments Win Source Part Number: 901135-TRSF3243CDBR Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-25100-1-ND, 296-25100-6, -TRSF3243CDBR-NDR, -TRSF3243CDBRG4-NDR, TRSF3243CDBR-ND, -TRSF3243CDBRG4, 296-25100-1, 296-25100-2

Manufacturer: Texas Instruments
Win Source Part Number: 901135-TRSF3243CDBR
Operating Temperature Range: 0°C ~ 70°C
Features: 3/5 Transceiver Full RS232 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TRSF3
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-25100-1-ND, 296-25100-6, -TRSF3243CDBR-NDR, -TRSF3243CDBRG4-NDR, TRSF3243CDBR-ND, -TRSF3243CDBRG4, 296-25100-1, 296-25100-2

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRSF3243CDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3243CDBR
Drivers, Receivers, Transceivers TRSF3243CDBR
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 901135-TRSF3243CDBR TRSF3243CDBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDBR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details