Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238ECDWR TRSF3238ECDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937556-TRSF3238ECDWR Operating Temperature Range: 0°C ~ 70°C Features: 5/3 Transceiver Full RS232 28-SOIC Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-25096-1, 296-25096-2, -296-25096-1-ND, TRSF3238ECDWR-ND, 296-25096-6, -TRSF3238ECDWR-NDR, -TRSF3238ECDWRG4-NDR , -TRSF3238ECDWRG4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937556-TRSF3238ECDWR Operating Temperature Range: 0°C ~ 70°C Features: 5/3 Transceiver Full RS232 28-SOIC Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-25096-1, 296-25096-2, -296-25096-1-ND, TRSF3238ECDWR-ND, 296-25096-6, -TRSF3238ECDWR-NDR, -TRSF3238ECDWRG4-NDR , -TRSF3238ECDWRG4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238ECDWR - 937556-TRSF3238ECDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238ECDWR
937556-TRSF3238ECDWR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238ECDWR 937556-TRSF3238ECDWR
Manufacturer: Texas Instruments Win Source Part Number: 937556-TRSF3238ECDWR Operating Temperature Range: 0°C ~ 70°C Features: 5/3 Transceiver Full RS232 28-SOIC Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-25096-1, 296-25096-2, -296-25096-1-ND, TRSF3238ECDWR-ND, 296-25096-6, -TRSF3238ECDWR-NDR, -TRSF3238ECDWRG4-NDR , -TRSF3238ECDWRG4

Manufacturer: Texas Instruments
Win Source Part Number: 937556-TRSF3238ECDWR
Operating Temperature Range: 0°C ~ 70°C
Features: 5/3 Transceiver Full RS232 28-SOIC
Package: Reel - TR
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TRSF3
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25096-1, 296-25096-2, -296-25096-1-ND, TRSF3238ECDWR-ND, 296-25096-6, -TRSF3238ECDWR-NDR, -TRSF3238ECDWRG4-NDR, -TRSF3238ECDWRG4

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRSF3238ECDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3238ECDWR
Drivers, Receivers, Transceivers TRSF3238ECDWR
5/3 Transceiver Full RS232 28-SOIC

5/3 Transceiver Full RS232 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 937556-TRSF3238ECDWR TRSF3238ECDWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238ECDWR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details