The TRSF3222EIPWG4 is a multichannel RS-232 line driver and receiver designed for operation with a supply voltage ranging from 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 1000 kbit/s. The device includes ±15-kV ESD protection for enhanced reliability in harsh environments, meeting TIA/EIA-232-F and ITU v.28 standards. This component can be powered down to reduce power consumption to a typical standby current of 1 OºA, while still keeping the receivers active. The TRSF3222E requires four small external capacitors for operation, and it can accept 5-V logic inputs even when powered by a 3.3-V supply. It is suitable for applications in industrial PCs, wired networking, data centers, notebooks, and handheld devices. The product is available in multiple package options, including SSOP, SOIC, and TSSOP.
IC TRANSCEIVER FULL 2/2 20TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | TRSF3222EIPWG4 |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |