The CC2400 is a single-chip 2.4 GHz RF transceiver designed for low-power wireless applications in the 2.4-2.4835 GHz ISM band, supporting over-the-air data rates of 10 kbps, 250 kbps, and 1 Mbps. It features an integrated baseband modem, programmable output power, and low core supply voltage of 1.8 V, with RX current consumption of 24 mA. The device is housed in a 7 mm × 7 mm QFN-48 package and requires minimal external components. It complies with EN 300 440, FCC CFR47 Part 15, and ARIB STD-T66 standards. Configuration is accomplished via a 4-wire SPI interface, and hardware support includes packet handling, data buffering, and digital RSSI output.
CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features
IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
IC RF TXRX ISM>1GHZ 48QFN
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC2400RSU | 296-32847-5-ND | CC2400RSU |
| Product Name | CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx Only |
| Operating Frequency | 2400 MHz | ||
| Data Rate | 1000 kbps | 1000 kbps | |
| Bias Current | 24 mA |