Texas Instruments RFID, RF Access, Monitoring ICs - TRF7964ARHBT TRF7964ARHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798366-TRF7964ARHBT Packaging: Reel package Type: RFID Reader Operating Temperature Range: -40°C ~ 110°C Package: 32-VFQFN Exposed Pad Frequency: 13.56MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: SPI Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: TRF7964ARHB Categories: RF/IF and RFID Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): ST25R3912-BWLT; ENG25R3912-AWLT; ST25R3913-AQFT; ST25R3911-BQFT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798366-TRF7964ARHBT Packaging: Reel package Type: RFID Reader Operating Temperature Range: -40°C ~ 110°C Package: 32-VFQFN Exposed Pad Frequency: 13.56MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: SPI Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: TRF7964ARHB Categories: RF/IF and RFID Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): ST25R3912-BWLT; ENG25R3912-AWLT; ST25R3913-AQFT; ST25R3911-BQFT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7964ARHBT - 798366-TRF7964ARHBT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7964ARHBT
798366-TRF7964ARHBT
RFID, RF Access, Monitoring ICs - TRF7964ARHBT 798366-TRF7964ARHBT
Manufacturer: Texas Instruments Win Source Part Number: 798366-TRF7964ARHBT Packaging: Reel package Type: RFID Reader Operating Temperature Range: -40°C ~ 110°C Package: 32-VFQFN Exposed Pad Frequency: 13.56MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: SPI Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: TRF7964ARHB Categories: RF/IF and RFID Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): ST25R3912-BWLT; ENG25R3912-AWLT; ST25R3913-AQFT; ST25R3911-BQFT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798366-TRF7964ARHBT
Packaging: Reel package
Type: RFID Reader
Operating Temperature Range: -40°C ~ 110°C
Package: 32-VFQFN Exposed Pad
Frequency: 13.56MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: SPI
Standards: ISO 14443, ISO 15693, ISO 18000-3
Family Name: TRF7964ARHB
Categories: RF/IF and RFID
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): ST25R3912-BWLT; ENG25R3912-AWLT; ST25R3913-AQFT; ST25R3911-BQFT;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 798366-TRF7964ARHBT
Product Name RFID, RF Access, Monitoring ICs - TRF7964ARHBT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900351 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details