Texas Instruments RFID, RF Access, Monitoring ICs - TRF7963RHBR TRF7963RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114010-TRF7963RHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114010-TRF7963RHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7963RHBR - 1114010-TRF7963RHBR - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7963RHBR
1114010-TRF7963RHBR
RFID, RF Access, Monitoring ICs - TRF7963RHBR 1114010-TRF7963RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1114010-TRF7963RHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114010-TRF7963RHBR
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1114010-TRF7963RHBR
Product Name RFID, RF Access, Monitoring ICs - TRF7963RHBR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details