Texas Instruments RFID, RF Access, Monitoring ICs - TRF7963ARHBR TRF7963ARHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034965-TRF7963ARHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034965-TRF7963ARHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7963ARHBR - 034965-TRF7963ARHBR - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7963ARHBR
034965-TRF7963ARHBR
RFID, RF Access, Monitoring ICs - TRF7963ARHBR 034965-TRF7963ARHBR
Manufacturer: Texas Instruments Win Source Part Number: 034965-TRF7963ARHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034965-TRF7963ARHBR
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 034965-TRF7963ARHBR
Product Name RFID, RF Access, Monitoring ICs - TRF7963ARHBR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1658315 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details