Texas Instruments RFID, RF Access, Monitoring ICs - TRF7962RHBR TRF7962RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114008-TRF7962RHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114008-TRF7962RHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7962RHBR - 1114008-TRF7962RHBR - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7962RHBR
1114008-TRF7962RHBR
RFID, RF Access, Monitoring ICs - TRF7962RHBR 1114008-TRF7962RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1114008-TRF7962RHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1114008-TRF7962RHBR
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 15693, ISO 18000-3
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 85°C
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1114008-TRF7962RHBR
Product Name RFID, RF Access, Monitoring ICs - TRF7962RHBR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage Supervisors - 1922301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details